☰
MAX17480EVKIT+
MAX17480EVKIT+
Obsolete
Description:  EVALUATION KIT FOR MAX17480
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 20780
MAX17480EVKIT+ vs MAX1889EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
3, Non-Isolated
Voltage - Output
-
9V, 20V, -7V
Current - Output
-
200mA, 10mA, 10mA
Voltage - Input
4V ~ 26V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17480
MAX1889
Power - Output
-
-