Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1748EVKIT
MAX1748EVKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX1748 MAX1779
Manufacturer:
Maxim Integrated
Datasheet:
MAX1748EVKIT Datasheet
History Price: $85.91
In Stock: 34880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1748EVKIT vs MAX15032EVKIT+
Part No
MAX1748EVKIT
MAX15032EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 15V, -5V
-
Current - Output
200mA, 20mA, 20mA
30V
Voltage - Input
2.7V ~ 5.5V
20mA
Regulator Topology
Boost
2.9V ~ 5.5V
Frequency - Switching
1MHz
Boost
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1748
Board(s)
Power - Output
-
MAX15032