☰
MAX1748EVKIT
MAX1748EVKIT
Active
Description:  KIT EVAL FOR MAX1748 MAX1779
Manufacturer:  Maxim Integrated
History Price: $85.91
In Stock: 34880
MAX1748EVKIT vs MAX15049EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
3, Non-Isolated
Voltage - Output
5V, 15V, -5V
-
Current - Output
200mA, 20mA, 20mA
1.2V, 1.8V, 3.3V
Voltage - Input
2.7V ~ 5.5V
6A, 3A, 3A
Regulator Topology
Boost
5V ~ 16V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1748
Board(s)
Power - Output
-
MAX15049