☰
MAX17500AEVKIT+
MAX17500AEVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX17500
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 44640
MAX17500AEVKIT+ vs MAX15022EVKIT+
Series
-
-
Packaging
-
Box
Status
Obsolete
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down with LDO
Outputs and Type
2, Isolated
4, Non-Isolated
Voltage - Output
5V, 15V
-
Current - Output
1.5A, 100mA
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
?6V ~ 72V
4A, 2A, 500mA, 500mA
Regulator Topology
Flyback
4.5V ~ 5.5V
Frequency - Switching
350kHz
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17500A
Board(s)
Power - Output
-
MAX15022