☰
MAX17500AEVKIT+
MAX17500AEVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX17500
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 44640
MAX17500AEVKIT+ vs MAX15059EVKIT+
Series
-
-
Packaging
-
Box
Status
Obsolete
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
5V, 15V
-
Current - Output
1.5A, 100mA
70V
Voltage - Input
?6V ~ 72V
4mA
Regulator Topology
Flyback
2.8V ~ 5.5V
Frequency - Switching
350kHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17500A
Board(s)
Power - Output
-
MAX15059