Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17500AEVKIT+
MAX17500AEVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION FOR MAX17500
Manufacturer:
Maxim Integrated
Datasheet:
MAX17500AEVKIT+ Datasheet
History Price: Obsolete
In Stock: 44640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17500AEVKIT+ vs MAX1531EVKIT
Part No
MAX17500AEVKIT+
MAX1531EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
-
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC Converter
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Isolated
6, Non-Isolated
Voltage - Output
5V, 15V
-
Current - Output
1.5A, 100mA
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
?6V ~ 72V
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
Flyback
10.5V ~ 24V
Frequency - Switching
350kHz
Boost, Buck, Inverting
Board Type
Fully Populated
250kHz or 500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17500A
Board(s)
Power - Output
-
MAX1531