☰
MAX17500AEVKIT+
MAX17500AEVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX17500
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 44640
MAX17500AEVKIT+ vs MAX17117EVKIT+
Series
-
-
Packaging
-
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC Converter
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Isolated
4, Non-Isolated
Voltage - Output
5V, 15V
4.25V, 8.5V, 23V, -6V
Current - Output
1.5A, 100mA
250mA, 200mA, 20mA, 10mA
Voltage - Input
?6V ~ 72V
2.3V ~ 5.5V
Regulator Topology
Flyback
Boost, Inverting
Frequency - Switching
350kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17500A
MAX17117
Power - Output
-
-