☰
MAX17500AEVKIT+
MAX17500AEVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX17500
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 44640
MAX17500AEVKIT+ vs MAX1724EVKIT+
Series
-
-
Packaging
-
Box
Status
Obsolete
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up
Outputs and Type
2, Isolated
2, Non-Isolated
Voltage - Output
5V, 15V
3.3V, 3.6V
Current - Output
1.5A, 100mA
100mA
Voltage - Input
?6V ~ 72V
0.91V ~ 3.3V
Regulator Topology
Flyback
Boost
Frequency - Switching
350kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17500A
MAX1722, MAX1723, MAX1724
Power - Output
-
-