Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17500AEVKIT+
MAX17500AEVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION FOR MAX17500
Manufacturer:
Maxim Integrated
Datasheet:
MAX17500AEVKIT+ Datasheet
History Price: Obsolete
In Stock: 43080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17500AEVKIT+ vs MAX5026EVKIT
Part No
MAX17500AEVKIT+
MAX5026EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
-
Box
Status
Obsolete
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
5V, 15V
30V
Current - Output
1.5A, 100mA
6mA
Voltage - Input
?6V ~ 72V
3V ~ 11V
Regulator Topology
Flyback
Boost
Frequency - Switching
350kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17500A
MAX5026
Power - Output
-
-