☰
MAX17500AEVKIT+
MAX17500AEVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX17500
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 43080
MAX17500AEVKIT+ vs MAX5035EVKIT
Series
-
-
Packaging
-
Box
Status
Obsolete
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
5V, 15V
5V
Current - Output
1.5A, 100mA
1A
Voltage - Input
?6V ~ 72V
8V ~ 76V
Regulator Topology
Flyback
Buck
Frequency - Switching
350kHz
125kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17500A
MAX5035
Power - Output
-
-