☰
MAX17500AEVKIT+
MAX17500AEVKIT+
Obsolete
Description:  KIT EVALUATION FOR MAX17500
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 44640
MAX17500AEVKIT+ vs MAX5066EVKIT
Series
-
-
Packaging
-
Bulk
Status
Obsolete
Obsolete
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
2, Isolated
2, Non-Isolated
Voltage - Output
5V, 15V
0.8V, 1.3V
Current - Output
1.5A, 100mA
10A, 10A
Voltage - Input
?6V ~ 72V
5V ~ 16V
Regulator Topology
Flyback
Buck
Frequency - Switching
350kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17500A
MAX5066
Power - Output
-
-