☰
MAX17500AEVKIT
MAX17500AEVKIT
Obsolete
Description:  KIT EVALUATION MAX17500A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 23680
MAX17500AEVKIT vs MAX1676EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
5V, 15V
3.3V or 5V
Current - Output
1.5A, 100mA
-
Voltage - Input
?6V ~ 72V
0.7V ~ 5.5V
Regulator Topology
Flyback
Boost
Frequency - Switching
350kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17500A
MAX1676
Power - Output
-
-