☰
MAX17500AEVKIT
MAX17500AEVKIT
Obsolete
Description:  KIT EVALUATION MAX17500A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 1520
MAX17500AEVKIT vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up
Outputs and Type
2, Isolated
1, Non-Isolated
Voltage - Output
5V, 15V
5V
Current - Output
1.5A, 100mA
1A
Voltage - Input
?6V ~ 72V
1.2V ~ 5.5V
Regulator Topology
Flyback
Boost
Frequency - Switching
350kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17500A
MAX8815A
Power - Output
-
5 W