☰
MAX17501EVKIT+
MAX17501EVKIT+
Discontinued at Digi-Key
Description:  KIT EVALUATION FOR MAX17501
Manufacturer:  Maxim Integrated
History Price: Discontinued at Digi-Key
In Stock: 1280
MAX17501EVKIT+ vs MAX8784EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Discontinued at Digi-Key
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
-
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
-
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
-
4.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17501
MAX8784
Power - Output
-
-