☰
MAX17502EVKIT+
MAX17502EVKIT+
Discontinued at Digi-Key
Description:  KIT EVALUATION FOR MAX17502
Manufacturer:  Maxim Integrated
History Price: Discontinued at Digi-Key
In Stock: 44400
MAX17502EVKIT+ vs MAX1531EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Discontinued at Digi-Key
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
-
-
Current - Output
-
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
-
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
Buck
10.5V ~ 24V
Frequency - Switching
-
Boost, Buck, Inverting
Board Type
Fully Populated
250kHz or 500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17502
Board(s)
Power - Output
-
MAX1531