☰
MAX17502EVKIT+
MAX17502EVKIT+
Discontinued at Digi-Key
Description:  KIT EVALUATION FOR MAX17502
Manufacturer:  Maxim Integrated
History Price: Discontinued at Digi-Key
In Stock: 27200
MAX17502EVKIT+ vs MAX1748EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Discontinued at Digi-Key
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
-
5V, 15V, -5V
Current - Output
-
200mA, 20mA, 20mA
Voltage - Input
-
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17502
MAX1748
Power - Output
-
-