☰
MAX1760EVKIT
MAX1760EVKIT
Active
Description:  EVAL KIT MAX1760 (0.8A, LOW-NOIS
Manufacturer:  Maxim Integrated
History Price: $68.73
In Stock: 49080
MAX1760EVKIT vs MAX1676EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V or 5V
Current - Output
800mA
-
Voltage - Input
0.7V ~ 5.5V
0.7V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1760
MAX1676
Power - Output
-
-