☰
MAX1760EVKIT
MAX1760EVKIT
Active
Description:  EVAL KIT MAX1760 (0.8A, LOW-NOIS
Manufacturer:  Maxim Integrated
History Price: $68.73
In Stock: 44640
MAX1760EVKIT vs MAX17094EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
3.3V
2.5V, 3.2V, 8V, 21.5V, -6.5V
Current - Output
800mA
300mA, 250mA, 150mA, 30mA, 30mA
Voltage - Input
0.7V ~ 5.5V
1.8V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1760
MAX17094
Power - Output
-
-