☰
MAX1760EVKIT
MAX1760EVKIT
Active
Description:  EVAL KIT MAX1760 (0.8A, LOW-NOIS
Manufacturer:  Maxim Integrated
History Price: $68.73
In Stock: 30320
MAX1760EVKIT vs MAX5066EVKIT
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
0.8V, 1.3V
Current - Output
800mA
10A, 10A
Voltage - Input
0.7V ~ 5.5V
5V ~ 16V
Regulator Topology
Boost
Buck
Frequency - Switching
1MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1760
MAX5066
Power - Output
-
-