Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17611EVKIT+
MAX17611EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX17611
Manufacturer:
Maxim Integrated
Datasheet:
MAX17611EVKIT+ Datasheet
History Price: Obsolete
In Stock: 31640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17611EVKIT+ vs MAX1518EVKIT
Part No
MAX17611EVKIT+
MAX1518EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
-
-
Current - Output
-
13V, 25V, -8V
Voltage - Input
4.5V ~ 5.5V
650mA, 15mA, 10mA
Regulator Topology
Buck
4.5V ~ 5.5V
Frequency - Switching
-
Boost
Board Type
Fully Populated
1.2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17611
Board(s)
Power - Output
-
MAX1518