☰
MAX1763EVKIT
MAX1763EVKIT
Active
Description:  EVAL KIT MAX1763 (1.5A, LOW-NOIS
Manufacturer:  Maxim Integrated
History Price: $68.73
In Stock: 47280
MAX1763EVKIT vs MAX15023EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
2.8V, 3.3V, 3.3V
-
Current - Output
1.4A, 1.1A, 1A
1.2V, 3.3V
Voltage - Input
0.7V ~ 5.5V
10A, 5A
Regulator Topology
Boost
9V ~ 16V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1763
Board(s)
Power - Output
-
MAX15023