☰
MAX1763EVKIT
MAX1763EVKIT
Active
Description:  EVAL KIT MAX1763 (1.5A, LOW-NOIS
Manufacturer:  Maxim Integrated
History Price: $68.73
In Stock: 14640
MAX1763EVKIT vs MAX1518EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
3, Non-Isolated
Voltage - Output
2.8V, 3.3V, 3.3V
-
Current - Output
1.4A, 1.1A, 1A
13V, 25V, -8V
Voltage - Input
0.7V ~ 5.5V
650mA, 15mA, 10mA
Regulator Topology
Boost
4.5V ~ 5.5V
Frequency - Switching
1MHz
Boost
Board Type
Fully Populated
1.2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1763
Board(s)
Power - Output
-
MAX1518