☰
MAX1763EVKIT
MAX1763EVKIT
Active
Description:  EVAL KIT MAX1763 (1.5A, LOW-NOIS
Manufacturer:  Maxim Integrated
History Price: $68.73
In Stock: 37760
MAX1763EVKIT vs MAX17065EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, OLED Supply
Outputs and Type
3, Non-Isolated
5, Non-Isolated
Voltage - Output
2.8V, 3.3V, 3.3V
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
1.4A, 1.1A, 1A
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
0.7V ~ 5.5V
2.3V ~ 4.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
MAX1763
MAX17065
Power - Output
-
-