☰
MAX1763EVKIT
MAX1763EVKIT
Active
Description:  EVAL KIT MAX1763 (1.5A, LOW-NOIS
Manufacturer:  Maxim Integrated
History Price: $68.73
In Stock: 37760
MAX1763EVKIT vs MAX17113EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
4, Non-Isolated
Voltage - Output
2.8V, 3.3V, 3.3V
3.3V, 16V, 35V, -6V
Current - Output
1.4A, 1.1A, 1A
2A, 1.5A, 100mA, 100mA
Voltage - Input
0.7V ~ 5.5V
10.8V ~ 13.2V
Regulator Topology
Boost
Boost, Buck, Inverting
Frequency - Switching
1MHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1763
MAX17113
Power - Output
-
-