Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1763EVKIT
MAX1763EVKIT
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX1763 (1.5A, LOW-NOIS
Manufacturer:
Maxim Integrated
Datasheet:
MAX1763EVKIT Datasheet
History Price: $68.73
In Stock: 14640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1763EVKIT vs MAX1889EVKIT
Part No
MAX1763EVKIT
MAX1889EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
3, Non-Isolated
Voltage - Output
2.8V, 3.3V, 3.3V
9V, 20V, -7V
Current - Output
1.4A, 1.1A, 1A
200mA, 10mA, 10mA
Voltage - Input
0.7V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
1MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1763
MAX1889
Power - Output
-
-