☰
MAX1765EVKIT
MAX1765EVKIT
Obsolete
Description:  EVALUATION KIT FOR MAX1765
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 13680
MAX1765EVKIT vs MAX15049EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
2.85V, 3.3V
-
Current - Output
800mA, 500mA
1.2V, 1.8V, 3.3V
Voltage - Input
1.1V ~ 3.2V
6A, 3A, 3A
Regulator Topology
Boost
5V ~ 16V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1765
Board(s)
Power - Output
-
MAX15049