☰
MAX1765EVKIT
MAX1765EVKIT
Obsolete
Description:  EVALUATION KIT FOR MAX1765
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 29960
MAX1765EVKIT vs MAX1518EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up with LDO
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
2.85V, 3.3V
-
Current - Output
800mA, 500mA
13V, 25V, -8V
Voltage - Input
1.1V ~ 3.2V
650mA, 15mA, 10mA
Regulator Topology
Boost
4.5V ~ 5.5V
Frequency - Switching
1MHz
Boost
Board Type
Fully Populated
1.2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1765
Board(s)
Power - Output
-
MAX1518