Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1765EVKIT
MAX1765EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION KIT FOR MAX1765
Manufacturer:
Maxim Integrated
Datasheet:
MAX1765EVKIT Datasheet
History Price: Obsolete
In Stock: 13680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1765EVKIT vs MAX17075EVKIT+
Part No
MAX1765EVKIT
MAX17075EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up with LDO
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
2.85V, 3.3V
6.5V, 13V, 30V, -7V
Current - Output
800mA, 500mA
500mA, 500mA, 60mA, 30mA
Voltage - Input
1.1V ~ 3.2V
2.5V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1765
MAX17075
Power - Output
-
-