☰
MAX1765EVKIT
MAX1765EVKIT
Obsolete
Description:  EVALUATION KIT FOR MAX1765
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 27840
MAX1765EVKIT vs MAX1797EVKIT
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
2.85V, 3.3V
3.3V
Current - Output
800mA, 500mA
500mA
Voltage - Input
1.1V ~ 3.2V
2V ~ 3.3V
Regulator Topology
Boost
Boost
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1765
MAX1797
Power - Output
-
-