☰
MAX1774EVKIT
MAX1774EVKIT
Obsolete
Description:  EVALUATION KIT FOR MAX1774
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 16280
MAX1774EVKIT vs MAX8643EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 3.3V
1.8V
Current - Output
1.5A, 500mA
3A
Voltage - Input
3.65V ~ 10V
2.35V ~ 3.6V
Regulator Topology
Buck
Buck
Frequency - Switching
1.25MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1774
MAX8643
Power - Output
-
-