☰
MAX1775EVKIT
MAX1775EVKIT
Obsolete
Description:  EVAL KIT MAX1775 (DUAL-OUTPUT ST
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 37480
MAX1775EVKIT vs MAX15053EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 3.3V
-
Current - Output
1.5A, 500mA
1.8V
Voltage - Input
2.7V ~ 5.5V
2A
Regulator Topology
Buck
2.7V ~ 5.5V
Frequency - Switching
1.25MHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1775
Board(s)
Power - Output
-
MAX15053