☰
MAX1778EVKIT
MAX1778EVKIT
Obsolete
Description:  KIT EVAL MAX1778 MAX1880/81/82
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 44800
MAX1778EVKIT vs MAX15066EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up with LDO
DC/DC, Step Down
Outputs and Type
5, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V, 4V, 8V, 20V, -5V
-
Current - Output
250mA, 200mA, 150mA, 20mA, 10mA
1.8V
Voltage - Input
2.7V ~ 5.5V
4A
Regulator Topology
Boost
4.5V ~ 16V
Frequency - Switching
500kHz, 1MHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1778
Board(s)
Power - Output
-
MAX15066