☰
MAX1790EVKIT
MAX1790EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX1790
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 3880
MAX1790EVKIT vs MAX15066EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
-
Current - Output
500mA
1.8V
Voltage - Input
2.6V ~ 5V
4A
Regulator Topology
Boost
4.5V ~ 16V
Frequency - Switching
640kHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1790
Board(s)
Power - Output
-
MAX15066