Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1790EVKIT
MAX1790EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION FOR MAX1790
Manufacturer:
Maxim Integrated
Datasheet:
MAX1790EVKIT Datasheet
History Price: Obsolete
In Stock: 11860
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1790EVKIT vs MAX17062EVKIT+
Part No
MAX1790EVKIT
MAX17062EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
5V
15V, 29V, -15V
Current - Output
500mA
600mA, 30mA, 30mA
Voltage - Input
2.6V ~ 5V
4.5V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
640kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1790
MAX17062
Power - Output
-
-