☰
MAX1790EVKIT
MAX1790EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX1790
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 3880
MAX1790EVKIT vs MAX17112EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
15V
Current - Output
500mA
600mA
Voltage - Input
2.6V ~ 5V
4.5V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
640kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1790
MAX17112
Power - Output
-
-