☰
MAX1791EVKIT
MAX1791EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX1791,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 24160
MAX1791EVKIT vs MAX16974EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V, 1V ~ 10V
Current - Output
2A
2A
Voltage - Input
5V ~ 20V
3.5V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
220kHz ~ 2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1791
MAX16974
Power - Output
-
-