☰
MAX1797EVKIT
MAX1797EVKIT
Active
Description:  EVAL BOARD FOR MAX1797
Manufacturer:  Maxim Integrated
History Price: $75.18
In Stock: 27160
MAX1797EVKIT vs MAX15005AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
3, Isolated
Voltage - Output
3.3V
-
Current - Output
500mA
3V, 60V, 110V
Voltage - Input
2V ~ 3.3V
650mA, 55mA, 12mA
Regulator Topology
Boost
6.5V ~ 16V
Frequency - Switching
-
Flyback
Board Type
Fully Populated
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1797
Board(s)
Power - Output
-
MAX15005A