☰
MAX1797EVKIT
MAX1797EVKIT
Active
Description:  EVAL BOARD FOR MAX1797
Manufacturer:  Maxim Integrated
History Price: $75.18
In Stock: 47220
MAX1797EVKIT vs MAX15020EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
-
Current - Output
500mA
30V
Voltage - Input
2V ~ 3.3V
2A
Regulator Topology
Boost
7.5V ~ 40V
Frequency - Switching
-
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1797
Board(s)
Power - Output
-
MAX15020