☰
MAX1809EVKIT
MAX1809EVKIT
Obsolete
Description:  EVAL KIT MAX1809 (3A, 1MHZ, DDR
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 7040
MAX1809EVKIT vs MAX15022EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.1V
-
Current - Output
3A
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
3V ~ 5.5V
4A, 2A, 500mA, 500mA
Regulator Topology
Buck
4.5V ~ 5.5V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1809
Board(s)
Power - Output
-
MAX15022