☰
MAX1819EVKIT
MAX1819EVKIT
Obsolete
Description:  EVAL KIT MAX1819 (500MA LOW-DROP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 29880
MAX1819EVKIT vs MAX15008EVKIT+
Series
-
-
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Channels per IC
1 - Single
1 - Single
Voltage - Output
1.5V, 1.8V, 2V, 2.5V, 3.3V or 5V
5V
Current - Output
500mA
300mA
Voltage - Input
2.5V ~ 5.5V
5V ~ 40V
Regulator Type
Positive Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1819
MAX15008