Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Maxim Integrated MAX1819EVKIT
MAX1819EVKIT
Obsolete
Linear Voltage Regulator Evaluation Boards
Description:
EVAL KIT MAX1819 (500MA LOW-DROP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1819EVKIT Datasheet
History Price: Obsolete
In Stock: 29880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1819EVKIT vs MAX6765EVKIT+
Part No
MAX1819EVKIT
MAX6765EVKIT+
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Channels per IC
1 - Single
1 - Single
Voltage - Output
1.5V, 1.8V, 2V, 2.5V, 3.3V or 5V
5V
Current - Output
500mA
100mA
Voltage - Input
2.5V ~ 5.5V
4V ~ 72V
Regulator Type
Positive Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1819
MAX6765