☰
MAX1830EVKIT+
MAX1830EVKIT+
Obsolete
Description:  EVAL KIT MAX1830, MAX1831 (3A, 1
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 25340
MAX1830EVKIT+ vs MAX1678EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
3.3V
Current - Output
3A
100mA
Voltage - Input
3V ~ 5.5V
0.87V ~ 3.3V
Regulator Topology
Buck
Boost
Frequency - Switching
-
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1830
MAX1678
Power - Output
-
-