☰
MAX1830EVKIT+
MAX1830EVKIT+
Obsolete
Description:  EVAL KIT MAX1830, MAX1831 (3A, 1
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 23720
MAX1830EVKIT+ vs MAX8654EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
3.3V
Current - Output
3A
8A
Voltage - Input
3V ~ 5.5V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1830
MAX8654
Power - Output
-
-