☰
MAX1833EVKIT
MAX1833EVKIT
Obsolete
Description:  EVAL KIT MAX1832, MAX1833,34,35
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 35360
MAX1833EVKIT vs MAX8643EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3V
1.8V
Current - Output
150mA
3A
Voltage - Input
-
2.35V ~ 3.6V
Regulator Topology
Boost
Buck
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1833
MAX8643
Power - Output
-
-