☰
MAX1833EVKIT
MAX1833EVKIT
Obsolete
Description:  EVAL KIT MAX1832, MAX1833,34,35
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 35920
MAX1833EVKIT vs MAX8795AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
8, Non-Isolated
Voltage - Output
3V
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
150mA
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
Voltage - Input
-
4.5V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1833
MAX8795A
Power - Output
-
-