☰
MAX1837EVKIT
MAX1837EVKIT
Obsolete
Description:  MAX1837 EVAL KIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 47000
MAX1837EVKIT vs MAX15058EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5.4 W
Current - Output
250mA
1.8V
Voltage - Input
4.5V ~ 24V
3A
Regulator Topology
Buck
2.8V ~ 5.5V
Frequency - Switching
-
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1837
Board(s)
Power - Output
-
MAX15058