☰
MAX1837EVKIT
MAX1837EVKIT
Obsolete
Description:  MAX1837 EVAL KIT
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 46500
MAX1837EVKIT vs MAX1676EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V or 5V
Current - Output
250mA
-
Voltage - Input
4.5V ~ 24V
0.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1837
MAX1676
Power - Output
-
-