☰
MAX1842EVKIT
MAX1842EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX1742,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 12320
MAX1842EVKIT vs MAX15041EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
-
Current - Output
2.5A
3.3V
Voltage - Input
3V ~ 5.5V
3A
Regulator Topology
Buck
4.5V ~ 28V
Frequency - Switching
1MHz
Buck
Board Type
Fully Populated
350kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1842
Board(s)
Power - Output
-
MAX15041