☰
MAX1842EVKIT
MAX1842EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX1742,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 13880
MAX1842EVKIT vs MAX1724EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V
3.3V, 3.6V
Current - Output
2.5A
100mA
Voltage - Input
3V ~ 5.5V
0.91V ~ 3.3V
Regulator Topology
Buck
Boost
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1842
MAX1722, MAX1723, MAX1724
Power - Output
-
-