☰
MAX1846EVKIT+
MAX1846EVKIT+
Obsolete
Description:  EVAL BOARD MAX1846 MAX1847
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 12240
MAX1846EVKIT+ vs MAX15031EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Not For New Designs
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-5V, -12V
-
Current - Output
2A, 400mA
70V
Voltage - Input
3V ~ 16.5V
4mA
Regulator Topology
Buck
2.9V ~ 5.5V
Frequency - Switching
300kHz
Boost
Board Type
Fully Populated
400kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1846, MAX1847
Board(s)
Power - Output
-
MAX15031